Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP2362DF-LF-Z

Description
"Buck Switching Regulator IC Positive Adjustable 1.22V 2 Output 2A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 1.22V 2 Output 2A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MP2362DF-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP2362DF-LF-Z-ND
Voltage Regulators - DC DC Switching Regulators MP2362DF-LF-Z-ND
"Buck Switching Regulator IC Positive Adjustable 1.22V 2 Output 2A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 1.22V 2 Output 2A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2362DF-LF-Z - 1078914-MP2362DF-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2362DF-LF-Z
1078914-MP2362DF-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2362DF-LF-Z 1078914-MP2362DF-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078914-MP2362DF-LF- Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 380kHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOPF Purpose: Step-Down Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 1.22V Maximum Output Voltage: 16V Minimum Input Voltage: 4.75V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078914-MP2362DF-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 380kHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOPF
Purpose: Step-Down
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 1.22V
Maximum Output Voltage: 16V
Minimum Input Voltage: 4.75V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2362DF-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2362DF-LF-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP2362DF-LF-Z
IC REG BUCK ADJ 2A DL 20TSSOPF

IC REG BUCK ADJ 2A DL 20TSSOPF

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2362DF-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2362DF-LF-Z
Voltage Regulators - DC DC Switching Regulators MP2362DF-LF-Z
Buck Switching Regulator IC Positive Adjustable 1.22V 2 Output 2A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.22V 2 Output 2A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2362DF-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2362DF-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2362DF-LF-Z
IC REG BUCK ADJ 2A DL 20TSSOPF

IC REG BUCK ADJ 2A DL 20TSSOPF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MP2362DF-LF-Z-ND 1078914-MP2362DF-LF-Z MP2362DF-LF-Z MP2362DF-LF-Z MP2362DF-LF-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2362DF-LF-Z PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" SSOP; Other; 20-TSSOPF SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad SSOP
Special Features Multiple Outputs Multiple Outputs; Synchronous Rectification
Output Voltage 1.22 to 16 volts 1.22 volts 1.22 to 16 volts 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Wide Input Voltage 2 A Buck Reg - A8585KLKTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin SOIC
View Details
7 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP2303ARDZ - Lingto Electronic Limited
Specs
Output Voltage Type Adjustable / Variable
IOUT 3 amps
fsw 700 kHz
View Details
DC DC Switching Controllers - 5962-8680601V2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details