Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP2361DK-LF-Z

Description
"Buck Switching Regulator IC Positive Adjustable 0.92V 1 Output 2A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 0.92V 1 Output 2A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MP2361DK-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP2361DK-LF-Z-ND
Voltage Regulators - DC DC Switching Regulators MP2361DK-LF-Z-ND
"Buck Switching Regulator IC Positive Adjustable 0.92V 1 Output 2A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.92V 1 Output 2A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2361DK-LF-Z - 059356-MP2361DK-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2361DK-LF-Z
059356-MP2361DK-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2361DK-LF-Z 059356-MP2361DK-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059356-MP2361DK-LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 0.92V Maximum Output Voltage: 16V Minimum Input Voltage: 4.75V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059356-MP2361DK-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Down
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 0.92V
Maximum Output Voltage: 16V
Minimum Input Voltage: 4.75V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2361DK-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2361DK-LF-Z
Voltage Regulators - DC DC Switching Regulators MP2361DK-LF-Z
Buck Switching Regulator IC Positive Adjustable 0.92V 1 Output 2A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Adjustable 0.92V 1 Output 2A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2361DK-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2361DK-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2361DK-LF-Z
IC REG BUCK ADJ 2A 10MSOP

IC REG BUCK ADJ 2A 10MSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2361DK-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2361DK-LF-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP2361DK-LF-Z
IC REG BUCK ADJUSTABLE 2A 10MSOP

IC REG BUCK ADJUSTABLE 2A 10MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MP2361DK-LF-Z-ND 059356-MP2361DK-LF-Z MP2361DK-LF-Z MP2361DK-LF-Z MP2361DK-LF-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2361DK-LF-Z Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-MSOP Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Output Voltage 0.9200 to 16 volts 0.9200 volts 0.9200 to 16 volts 0.9200 volts
IOUT 2 amps 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2124657 - RS Components, Ltd.
Specs
Efficiency 96 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details