Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.8A 8-TFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.8A 8-TFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.8A 8-TFDFN Exposed Pad
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059355-MP2360DG-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.8A
Family Name: MP2360
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-QFN (2x2)
Purpose: Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 0.81V
Maximum Output Voltage: 15V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): L5981; L5985; LT3503EDCB#PBF;
Introduction Date: August 21, 2006
Country of Origin: China
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 1.8A 8QFN
IC REG BUCK ADJUSTABLE 1.8A 8QFN
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.8A 8-TFDFN Exposed Pad
IC REG BUCK ADJ 1.8A 8QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1582-1-ND | 059355-MP2360DG-LF-Z | MP2360DG-LF-Z | MP2360DG-LF-Z | MP2360DG-LF-Z | MP2360DG-LF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2360DG-LF-Z | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-TFDFN Exposed Pad | Other; 8-QFN (2x2) | Other; 8-TFDFN Exposed Pad | Other; 8-TFDFN Exposed Pad | ||
| Output Voltage | 0.8100 to 15 volts | 0.8100 volts | 0.8100 volts | 0.8100 to 15 volts | 0.8100 volts | |
| IOUT | 1.8 amps | 1.8 amps | 1.8 amps | 1.8 amps | 1.8 amps | 1.8 amps |