Monolithic Power Systems, Inc. Switching Voltage Regulators MP2360DG-LF-P

Description
Switching Voltage Regulators 1A 24V 1.4MHz Non-sync Buck
Datasheet
Description
Switching Voltage Regulators 1A 24V 1.4MHz Non-sync Buck
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP2360DG-LF-P
Switching Voltage Regulators MP2360DG-LF-P
Switching Voltage Regulators 1A 24V 1.4MHz Non-sync Buck

Switching Voltage Regulators 1A 24V 1.4MHz Non-sync Buck

Buy Now Datasheet
Dc/dc Conv, Buck, 1.4Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) - 54AH3370 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.4Mhz, 85Deg C; Topology Monolithic Power Systems (Mps)
54AH3370
Dc/dc Conv, Buck, 1.4Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) 54AH3370
DC/DC CONV, BUCK, 1.4MHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:8Pins; Output Current:1.8A; Output Voltage Min:810mV RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.4MHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:8Pins; Output Current:1.8A; Output Voltage Min:810mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP2360DG-LF-P 54AH3370
Product Name Switching Voltage Regulators Dc/dc Conv, Buck, 1.4Mhz, 85Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details