Monolithic Power Systems, Inc. Switching Voltage Regulators MP2359DT-LF-P

Description
Switching Voltage Regulators 1A 24V 1.4MHz Non-sync Buck
Datasheet
Description
Switching Voltage Regulators 1A 24V 1.4MHz Non-sync Buck
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP2359DT-LF-P
Switching Voltage Regulators MP2359DT-LF-P
Switching Voltage Regulators 1A 24V 1.4MHz Non-sync Buck

Switching Voltage Regulators 1A 24V 1.4MHz Non-sync Buck

Buy Now Datasheet
Dc/dc Conv, Buck, 1.4Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) - 54AH3369 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.4Mhz, 85Deg C; Topology Monolithic Power Systems (Mps)
54AH3369
Dc/dc Conv, Buck, 1.4Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) 54AH3369
DC/DC CONV, BUCK, 1.4MHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:1.2A; Output Voltage Min:810mV RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.4MHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:1.2A; Output Voltage Min:810mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP2359DT-LF-P 54AH3369
Product Name Switching Voltage Regulators Dc/dc Conv, Buck, 1.4Mhz, 85Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details