Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP2357DT-LF-Z

Description
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 500mA SOT-23-6
Request a Quote
Description
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 500mA SOT-23-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MP2357DT-LF-Z is a monolithic step-down switching regulator capable of delivering a peak output current of 0.5A. It operates over a wide input voltage range of 4.5V to 24V and provides an adjustable output voltage from 0.81V to 15V. The device features a fixed switching frequency of 1.4MHz and includes an internal power MOSFET with a low on-resistance of 0.35Ω, contributing to an efficiency of up to 92%. Protection features include thermal shutdown and cycle-by-cycle overcurrent protection, ensuring reliable operation under fault conditions. The regulator is designed to work with low ESR output ceramic capacitors, simplifying the external component requirements. It is available in both TSOT23-6 and SOT23-6 packages and operates within a temperature range of -40°C to +85°C. This product is suitable for applications such as distributed power systems, battery chargers, and as a pre-regulator for linear regulators.

Datasheet Summary
Powered by GS/AI

The MP2357DT-LF-Z is a monolithic step-down switching regulator capable of delivering a peak output current of 0.5A. It operates over a wide input voltage range of 4.5V to 24V and provides an adjustable output voltage from 0.81V to 15V. The device features a fixed switching frequency of 1.4MHz and includes an internal power MOSFET with a low on-resistance of 0.35Ω, contributing to an efficiency of up to 92%. Protection features include thermal shutdown and cycle-by-cycle overcurrent protection, ensuring reliable operation under fault conditions. The regulator is designed to work with low ESR output ceramic capacitors, simplifying the external component requirements. It is available in both TSOT23-6 and SOT23-6 packages and operates within a temperature range of -40°C to +85°C. This product is suitable for applications such as distributed power systems, battery chargers, and as a pre-regulator for linear regulators.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1888-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1888-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1888-1-ND
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 500mA SOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 500mA SOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1888-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1888-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1888-2-ND
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 500mA SOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 500mA SOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1888-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1888-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1888-6-ND
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 500mA SOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 500mA SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2357DT-LF-Z - 1078909-MP2357DT-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2357DT-LF-Z
1078909-MP2357DT-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2357DT-LF-Z 1078909-MP2357DT-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078909-MP2357DT-LF- Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Purpose: Step-Down Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 0.81V Maximum Output Voltage: 15V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078909-MP2357DT-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 0.81V
Maximum Output Voltage: 15V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2357DT-LF-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP2357DT-LF-Z
Voltage Regulators - DC DC Switching Regulators MP2357DT-LF-Z
IC REG BUCK ADJ 500MA SOT23-6

IC REG BUCK ADJ 500MA SOT23-6

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2357DT-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2357DT-LF-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP2357DT-LF-Z
IC REG BUCK ADJ 500MA SOT23-6

IC REG BUCK ADJ 500MA SOT23-6

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2357DT-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2357DT-LF-Z
Voltage Regulators - DC DC Switching Regulators MP2357DT-LF-Z
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 500mA SOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 500mA SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2357DT-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2357DT-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2357DT-LF-Z
IC REG BUCK ADJ 500MA SOT23-6

IC REG BUCK ADJ 500MA SOT23-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1888-1-ND 1078909-MP2357DT-LF-Z MP2357DT-LF-Z MP2357DT-LF-Z MP2357DT-LF-Z MP2357DT-LF-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2357DT-LF-Z Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Output Voltage 0.8100 to 15 volts 0.8100 volts 0.8100 volts 0.8100 to 15 volts 0.8100 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data