Monolithic Power Systems, Inc. Dc/dc Conv, Buck, 1.4Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) MP2357DT-LF-P

Description
DC/DC CONV, BUCK, 1.4MHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:500mA; Output Voltage Min:810mVRoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 1.4MHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:500mA; Output Voltage Min:810mVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1.4Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) - 54AH3367 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.4Mhz, 85Deg C; Topology Monolithic Power Systems (Mps)
54AH3367
Dc/dc Conv, Buck, 1.4Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) 54AH3367
DC/DC CONV, BUCK, 1.4MHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:500mA; Output Voltage Min:810mVRoHS Compliant: Yes

DC/DC CONV, BUCK, 1.4MHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:500mA; Output Voltage Min:810mVRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP2357DT-LF-P
Switching Voltage Regulators MP2357DT-LF-P
Switching Voltage Regulators .5A 24V 1.4MHz Non-sync Buck

Switching Voltage Regulators .5A 24V 1.4MHz Non-sync Buck

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3367 MP2357DT-LF-P
Product Name Dc/dc Conv, Buck, 1.4Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Input Voltage 4.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details