Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789122-MP2357DT-LF-P
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 500mA
Output Voltage: 0.81V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Output Voltage MAX: 15V
Input Voltage MIN: 4.5V
Voltage Input MAX: 24V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 500mA SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 500mA SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 500mA SOT-23-6
IC REG BUCK ADJ 500MA SOT23-6
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 500mA SOT-23-6
IC REG BUCK ADJ 500MA SOT23-6
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 789122-MP2357DT-LF-P | 1589-1109-2-ND | MP2357DT-LF-P | MP2357DT-LF-P | MP2357DT-LF-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2357DT-LF-P | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8100 volts | 0.8100 to 15 volts | 0.8100 to 15 volts | 0.8100 volts |