Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 732833-MP2355DN-LF
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 20.7V
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 2A (4 Weeks)
Min/Fixed Output Voltage: 1.222V
Switching Frequency: 380kHz
Voltage - Input (Minimum): 4.75V
Voltage - Input (Maximum): 23V
IC REG BUCK ADJ 3A 8SOIC
Buck Switching Regulator IC Positive Adjustable 1.222V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 732833-MP2355DN-LF | MP2355DN-LF | MP2355DN-LF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2355DN-LF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; 8-SOIC Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 20.7 volts | 1.22 volts | 1.22 to 20.7 volts |