Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP2354DS-LF

Description
"Buck Switching Regulator IC Positive Adjustable 1.222V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 1.222V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MP2354DS-LF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP2354DS-LF-ND
Voltage Regulators - DC DC Switching Regulators MP2354DS-LF-ND
"Buck Switching Regulator IC Positive Adjustable 1.222V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.222V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Electronic Surplus - MP2354DS-LF - 725407-MP2354DS-LF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - MP2354DS-LF
725407-MP2354DS-LF
Electronic Surplus - MP2354DS-LF 725407-MP2354DS-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 725407-MP2354DS-LF Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 20.7V Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 1.222V Switching Frequency: 380kHz Voltage - Input (Minimum): 4.75V Voltage - Input (Maximum): 23V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 725407-MP2354DS-LF
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 20.7V
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.222V
Switching Frequency: 380kHz
Voltage - Input (Minimum): 4.75V
Voltage - Input (Maximum): 23V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2354DS-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2354DS-LF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2354DS-LF
IC REG BUCK ADJ 2A 8SOIC

IC REG BUCK ADJ 2A 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP2354DS-LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2354DS-LF
Voltage Regulators - DC DC Switching Regulators MP2354DS-LF
Buck Switching Regulator IC Positive Adjustable 1.222V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.222V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MP2354DS-LF-ND 725407-MP2354DS-LF MP2354DS-LF MP2354DS-LF
Product Name Voltage Regulators - DC DC Switching Regulators Electronic Surplus - MP2354DS-LF Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Synchronous Rectification
Output Voltage 1.22 to 20.7 volts 20.7 volts 1.22 volts 1.22 to 20.7 volts
Unlock Full Specs
to access all available technical data