Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2351DQ-LF-Z MP2351DQ-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 044942-MP2351DQ-LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-QFN (3x3) Purpose: Step-Down Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 16V Minimum Input Voltage: 4.75V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 044942-MP2351DQ-LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-QFN (3x3) Purpose: Step-Down Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 16V Minimum Input Voltage: 4.75V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2351DQ-LF-Z - 044942-MP2351DQ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2351DQ-LF-Z
044942-MP2351DQ-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2351DQ-LF-Z 044942-MP2351DQ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 044942-MP2351DQ-LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-QFN (3x3) Purpose: Step-Down Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 16V Minimum Input Voltage: 4.75V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 044942-MP2351DQ-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 16V
Minimum Input Voltage: 4.75V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2351DQ-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2351DQ-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2351DQ-LF-Z
IC REG BUCK ADJ 1.5A 10QFN

IC REG BUCK ADJ 1.5A 10QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP2351DQ-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2351DQ-LF-Z
Voltage Regulators - DC DC Switching Regulators MP2351DQ-LF-Z
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.5A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.5A 10-VFDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 044942-MP2351DQ-LF-Z MP2351DQ-LF-Z MP2351DQ-LF-Z
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2351DQ-LF-Z Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 10-QFN (3x3) Other; 10-VFDFN Exposed Pad
Life Cycle Stage Maturity; Active Active Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

LM22671 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671MRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
Adjustable Freq. Buck Or Buck/Boost Pre- Reg - A4411KLVTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin TSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8326-02CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers