Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A SOT-583
HIGH-EFFICIENCY, 4A, 24V, 650KHZ
IC REG BUCK ADJ 4A SOT583
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2348GTL-PTR-ND | MP2348GTL-P | MP2348GTL-P | MP2348GTL-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SOT-583 | Other; SOT-583 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 21.6 volts | 0.8000 to 21.6 volts | 0.8000 volts |