Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 650Khz, 125Deg C; Topology Monolithic Power Systems (Mps) MP2348GTL-P

Description
DC/DC CONV, SYNC BUCK, 650KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.2V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-583; No. of Pins:8Pins; Output Current:4A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 650KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.2V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-583; No. of Pins:8Pins; Output Current:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 650Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 21AJ6671 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 650Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
21AJ6671
Dc/dc Conv, Sync Buck, 650Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 21AJ6671
DC/DC CONV, SYNC BUCK, 650KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.2V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-583; No. of Pins:8Pins; Output Current:4A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 650KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.2V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-583; No. of Pins:8Pins; Output Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 21AJ6671
Product Name Dc/dc Conv, Sync Buck, 650Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.2 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details