Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2.5A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2.5A SOT-23-6 Thin, TSOT-23-6
IC REG BUCK ADJ 2.5A TSOT23-6
26V, 2.5A, 600KHZ, HIGH-EFFICIEN
Switching Voltage Regulators 26V, 2.5A, 600kHz, Low EMI, High-Efficiency, Synchronous, Step-down Converter
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2345GJ-ZTR-ND | MP2345GJ-Z | MP2345GJ-Z | MP2345GJ-Z | MP2345GJ-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.3 to 24.2 volts | 3.3 to 24.2 volts | 3.3 volts |