Win Source Part Number: 962139-MP2338GTL-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 450kHz
Voltage - Output (Max): 26.6V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 0.5V
Synchronous Rectifier: Yes
Package / Case: SOT-583
Supplier Device Package: SOT-583
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP2338GTL-ZTR
IC REG BUCK ADJ 3A SOT583
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 3A SOT-583
IC REG BUCK ADJ 3A SOT583
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 3A SOT-583
IC REG BUCK ADJUSTABLE 3A SOT583
IC REG BUCK ADJUSTABLE 3A SOT583
IC REG BUCK ADJ 3A SOT583
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 962139-MP2338GTL-Z | 1589-MP2338GTL-ZDKR-ND | MP2338GTL-Z | MP2338GTL-Z | MP2338GTL-Z | MP2338GTL-Z |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; Tape & Reel (TR) | Other; SOT-583 | Other; SOT-583 | Other; SOT-583 | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 450 kHz | 450 kHz | 450 kHz | 450 kHz | 450 kHz | 450 kHz |