IC REG BUCK PROG 3A SOT583
IC REG BUCK PROG 3A SOT583
IC REG BUCK PROG 3A SOT583
Buck Switching Regulator IC Positive Programmable 0.8V 1 Output 3A SOT-583
Switching Voltage Regulators High-Efficiency, 3A, 18V, 1200kHz, Synchronous, Step-Down Converter
HIGH-EFFICIENCY, 3A, 18V, 1200KH
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2333HGTL-PCT-ND | MP2333HGTL-P | MP2333HGTL-P | MP2333HGTL-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; SOT-583 | Other; SOT-583 | Other; SOT-583 | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 13 volts | 0.8000 to 13 volts | 0.8000 volts |