IC REG BUCK ADJ 3A SOT583
IC REG BUCK ADJ 3A SOT583
IC REG BUCK ADJ 3A SOT583
Switching Voltage Regulators 3A, 18V, 650kHz, Force CCM, Synchronous Step-Down Converter
3A, 18V, 650KHZ, FORCE CCM, SYNC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-583
IC REG BUCK ADJ 3A SOT583
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2333CGTL-ZTR-ND | MP2333CGTL-Z | MP2333CGTL-Z | MP2333CGTL-Z | MP2333CGTL-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SOT-583 | Other; SOT-583 | Other; SOT-583 | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 13 volts | 0.8000 volts | 0.8000 to 13 volts | 0.8000 volts |