Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MP2331HGTL-Z

Description
DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.2V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-583; No. of Pins:8Pins; Output Current:2A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.2V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-583; No. of Pins:8Pins; Output Current:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 66AJ7485 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
66AJ7485
Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 66AJ7485
DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.2V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-583; No. of Pins:8Pins; Output Current:2A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.2V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-583; No. of Pins:8Pins; Output Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 66AJ7485
Product Name Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.2 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details