IC REG BUCK ADJ 2A SOT583
IC REG BUCK ADJ 2A SOT583
IC REG BUCK ADJ 2A SOT583
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-583
Switching Voltage Regulators High-Efficiency, 2A, 24V, 1200kHz, Synchronous, Step-Down Converter
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2331HGTL-PTR-ND | MP2331HGTL-P | MP2331HGTL-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; SOT-583 | Other; SOT-583 | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.8000 to 13 volts | 0.8000 to 13 volts |