Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Function: Multiple, NonProgrammable
Output Configuration: Half Bridge (14)
Topology: Buck, Flyback
Output Type: Inverted
Number of Outputs: 8
Voltage - Input (Min): 0.8V
IC REG BUCK ADJ 3A SOT583
IC REG BUCK ADJ 3A SOT583
IC REG BUCK ADJ 3A SOT583
HIGH-EFFICIENCY, 3A, 24V, 1200KH
IC REG BUCK ADJ 3A SOT583
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-583
Switching Voltage Regulators High-Efficiency, 3A, 24V, 1200kHz, Synchronous, Step-Down Converter
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2330HGTL-ZTR-ND | MP2330HGTL-Z | MP2330HGTL-Z | MP2330HGTL-Z | MP2330HGTL-Z | |
| Product Name | Connectors,Interconnects | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Inverted | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Special Features | Multiple Outputs | Synchronous Rectification | ||||
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; SOT-583 | Other; SOT-583 | Other; SOT-583 | |||
| Output Voltage | 0.8000 to 13 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 13 volts |