IC REG BUCK ADJ 6.5A 11QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6.5A 11-VFQFN
Switching Voltage Regulators 4.5 to 24V, 6.5A, 105 A Low IQ, Synchronous Buck Converter
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2329GG-PTR-ND | MP2329GG-P | MP2329GG-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 11-VFQFN | Other; 11-VFQFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.6000 to 13 volts | 0.6000 to 13 volts |