Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP2329CGG-Z

Description
IC REG BUCK ADJ 6.5A 11QFN
Request a Quote Datasheet
Description
IC REG BUCK ADJ 6.5A 11QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-MP2329CGG-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MP2329CGG-ZTR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MP2329CGG-ZTR-ND
IC REG BUCK ADJ 6.5A 11QFN

IC REG BUCK ADJ 6.5A 11QFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP2329CGG-Z
Switching Voltage Regulators MP2329CGG-Z
Switching Voltage Regulators 4.5 to 24V, 6.5A, 105 A Low IQ, Synchronous Buck Converter, Force CCM version

Switching Voltage Regulators 4.5 to 24V, 6.5A, 105 A Low IQ, Synchronous Buck Converter, Force CCM version

Buy Now
Voltage Regulators - DC DC Switching Regulators - MP2329CGG-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP2329CGG-Z
Voltage Regulators - DC DC Switching Regulators MP2329CGG-Z
4.5 TO 24V, 6.5A, 105A LOW IQ, S

4.5 TO 24V, 6.5A, 105A LOW IQ, S

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2329CGG-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2329CGG-Z
IC REG BUCK ADJ 6.5A 11QFN

IC REG BUCK ADJ 6.5A 11QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP2329CGG-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2329CGG-Z
Voltage Regulators - DC DC Switching Regulators MP2329CGG-Z
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6.5A 11-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6.5A 11-VFQFN

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-MP2329CGG-ZTR-ND MP2329CGG-Z MP2329CGG-Z MP2329CGG-Z MP2329CGG-Z
Product Name Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 11-VFQFN Other; 11-VFQFN Other; 11-VFQFN
Special Features Synchronous Rectification
Output Voltage 0.6000 to 13 volts 0.6000 volts 0.6000 volts 0.6000 to 13 volts
Unlock Full Specs
to access all available technical data