Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP2326GD-Z

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 14-VFQFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 14-VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1581-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1581-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1581-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 14-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 14-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1581-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1581-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1581-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 14-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 14-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1581-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1581-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1581-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 14-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 14-VFQFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2326GD-Z - 759516-MP2326GD-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2326GD-Z
759516-MP2326GD-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2326GD-Z 759516-MP2326GD-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 759516-MP2326GD-Z Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Output Current: 4A Categories: Integrated Circuits Supplier Device Package: 14-QFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-VFQFN Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.6V Switching Frequency: 1.1MHz Voltage - Input (Minimum): 3.9V Voltage - Input (Maximum): 19V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 759516-MP2326GD-Z
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 4A
Categories: Integrated Circuits
Supplier Device Package: 14-QFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-VFQFN
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 1.1MHz
Voltage - Input (Minimum): 3.9V
Voltage - Input (Maximum): 19V

Buy Now
Voltage Regulators - DC DC Switching Regulators - MP2326GD-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP2326GD-Z
Voltage Regulators - DC DC Switching Regulators MP2326GD-Z
IC REG BUCK ADJUSTABLE 4A 14QFN

IC REG BUCK ADJUSTABLE 4A 14QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2326GD-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2326GD-Z
Voltage Regulators - DC DC Switching Regulators MP2326GD-Z
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 14-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 14-VFQFN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2326GD-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2326GD-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP2326GD-Z
IC REG BUCK ADJUSTABLE 4A 14QFN

IC REG BUCK ADJUSTABLE 4A 14QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2326GD-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2326GD-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2326GD-Z
IC REG BUCK ADJ 4A 14QFN

IC REG BUCK ADJ 4A 14QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1581-1-ND 759516-MP2326GD-Z MP2326GD-Z MP2326GD-Z MP2326GD-Z MP2326GD-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2326GD-Z Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 14-VFQFN Other; 14-VFQFN Other; 14-VFQFN Other; 14-VFQFN
Output Voltage 0.6000 volts 0.6000 volts 0.6000 volts 0.6000 to ? volts 0.6000 volts
IOUT 4 amps 4 amps 4 amps 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data