Monolithic Power Systems, Inc. Switching Voltage Regulators MP2326GD-P

Description
Switching Voltage Regulators 19V 4A Low IQ HiEff COT Step Down Conv
Datasheet
Description
Switching Voltage Regulators 19V 4A Low IQ HiEff COT Step Down Conv
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP2326GD-P
Switching Voltage Regulators MP2326GD-P
Switching Voltage Regulators 19V 4A Low IQ HiEff COT Step Down Conv

Switching Voltage Regulators 19V 4A Low IQ HiEff COT Step Down Conv

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 125Degc; Topology Monolithic Power Systems (Mps) - 54AH3365 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 125Degc; Topology Monolithic Power Systems (Mps)
54AH3365
Dc/dc Conv, Sync Buck, 125Degc; Topology Monolithic Power Systems (Mps) 54AH3365
DC/DC CONV, SYNC BUCK, 125DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.9V; Input Voltage Max:19V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:4A; Product Range:- RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 125DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.9V; Input Voltage Max:19V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:4A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP2326GD-P 54AH3365
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 125Degc; Topology Monolithic Power Systems (Mps)
Input Voltage 3.9 to 19 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details