IC REG BUCK ADJ 1A 8QFN
IC REG BUCK ADJ 1A 8QFN
IC REG BUCK ADJ 1A 8QFN
1A, 22V, LOW IQ, SYNCHRONOUS STE
IC REG BUCK ADJ 1A 8QFN
Switching Voltage Regulators 1A, 22V, Low IQ, Synchronous Step Down Converter
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2322GQH-ZTR-ND | MP2322GQH-Z | MP2322GQH-Z | MP2322GQH-Z | MP2322GQH-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-VFDFN | Other; 8-VFDFN | Other; 8-VFDFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 12 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 12 volts |