Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927698-MP2321GD-Z
Series: *
Features: Switching Regulator IC Output 14-VFQFN
Package: Reel - TR
Package: 14-VFQFN
Mounting: Surface Mount
Family Name: MP2321
Categories: Integrated Circuits (ICs)
Case / Package: 14-QFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Regulator IC Output 14-VFQFN
IC REG BUCK ADJ 2A 14QFN
IC REG BUCK ADJ 2A 14QFN
IC REG 2A 14QFN
Switching Regulator IC Output 14-VFQFN
Switching Voltage Regulators 19V, 2A Low IQ High Efficiency COT Step-Down Converter
IC REG 19V 2A LOW IQ HI EFFICIEN
IC REG 19V 2A LOW IQ HI EFFICIEN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927698-MP2321GD-Z | 1589-MP2321GD-ZTR-ND | MP2321GD-Z | MP2321GD-Z | MP2321GD-Z | MP2321GD-Z | MP2321GD-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2321GD-Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 14-QFN (2x3) | Other; 14-VFQFN | Other; 14-VFQFN | Other; 14-VFQFN | |||
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | ||||||
| Special Features | Synchronous Rectification |