Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MP2317GJ-P

Description
Win Source Part Number: 1079919-MP2317GJ-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 1A Output Type: Programmable Function: Step-Down Topology: Buck Frequency - Switching: 600kHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 7.5V Voltage - Input (Max): 26V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: MP2317GJ-P-ND,1589-M P2317GJ-PTR,1589-MP2 317GJ-PCT,1589-MP231 7GJ-PDKR Base Product Number: MP2317
Request a Quote Datasheet
Description
Win Source Part Number: 1079919-MP2317GJ-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 1A Output Type: Programmable Function: Step-Down Topology: Buck Frequency - Switching: 600kHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 7.5V Voltage - Input (Max): 26V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: MP2317GJ-P-ND,1589-M P2317GJ-PTR,1589-MP2 317GJ-PCT,1589-MP231 7GJ-PDKR Base Product Number: MP2317
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1079919-MP2317GJ-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1079919-MP2317GJ-P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1079919-MP2317GJ-P
Win Source Part Number: 1079919-MP2317GJ-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 1A Output Type: Programmable Function: Step-Down Topology: Buck Frequency - Switching: 600kHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 7.5V Voltage - Input (Max): 26V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: MP2317GJ-P-ND,1589-M P2317GJ-PTR,1589-MP2 317GJ-PCT,1589-MP231 7GJ-PDKR Base Product Number: MP2317

Win Source Part Number: 1079919-MP2317GJ-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 1A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Voltage - Output (Max): 24V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 7.5V
Voltage - Input (Max): 26V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: MP2317GJ-P-ND,1589-MP2317GJ-PTR,1589-MP2317GJ-PCT,1589-MP2317GJ-PDKR
Base Product Number: MP2317

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MP2317GJ-PDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MP2317GJ-PDKR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MP2317GJ-PDKR-ND
Buck Switching Regulator IC Positive Programmable 3.3V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Programmable 3.3V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MP2317GJ-PTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MP2317GJ-PTR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MP2317GJ-PTR-ND
Buck Switching Regulator IC Positive Programmable 3.3V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Programmable 3.3V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MP2317GJ-PCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MP2317GJ-PCT-ND
Voltage Regulators - DC DC Switching Regulators 1589-MP2317GJ-PCT-ND
Buck Switching Regulator IC Positive Programmable 3.3V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Programmable 3.3V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2317GJ-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2317GJ-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP2317GJ-P
IC REG BUCK PROGRAMMABLE 1A

IC REG BUCK PROGRAMMABLE 1A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2317GJ-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2317GJ-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2317GJ-P
IC REG BUCK PROG 3.3V 1A TSOT23

IC REG BUCK PROG 3.3V 1A TSOT23

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP2317GJ-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2317GJ-P
Voltage Regulators - DC DC Switching Regulators MP2317GJ-P
Buck Switching Regulator IC Positive Programmable 3.3V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Programmable 3.3V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1079919-MP2317GJ-P 1589-MP2317GJ-PDKR-ND MP2317GJ-P MP2317GJ-P MP2317GJ-P
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Programmable Adjustable / Variable Fixed; Programmable
Package Type SOT23; Other; Tape & Reel SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 600 kHz 600 kHz 600 kHz 600 kHz 600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

40V Input, 1A/2Mhz Sr Buck W/Cable Drop Compensation - A8652KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details
Voltage Regulators - DC DC Switching Regulators - LM20123QMHE/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details