Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2316GD-Z MP2316GD-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885586-MP2316GD-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 14-VFQFN Package: 14-VFQFN Package: Reel - TR Mounting: Surface Mount Family Name: MP2316 Categories: Integrated Circuits (ICs) Case / Package: 14-QFN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1579-1, 1589-1579-2, 1589-1579-6, MP2316GD-Z-ND
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885586-MP2316GD-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 14-VFQFN Package: 14-VFQFN Package: Reel - TR Mounting: Surface Mount Family Name: MP2316 Categories: Integrated Circuits (ICs) Case / Package: 14-QFN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1579-1, 1589-1579-2, 1589-1579-6, MP2316GD-Z-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2316GD-Z - 885586-MP2316GD-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2316GD-Z
885586-MP2316GD-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2316GD-Z 885586-MP2316GD-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885586-MP2316GD-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 14-VFQFN Package: 14-VFQFN Package: Reel - TR Mounting: Surface Mount Family Name: MP2316 Categories: Integrated Circuits (ICs) Case / Package: 14-QFN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1579-1, 1589-1579-2, 1589-1579-6, MP2316GD-Z-ND

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885586-MP2316GD-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 14-VFQFN
Package: 14-VFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2316
Categories: Integrated Circuits (ICs)
Case / Package: 14-QFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1579-1, 1589-1579-2, 1589-1579-6, MP2316GD-Z-ND

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1579-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1579-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1579-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 14-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 14-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1579-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1579-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1579-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 14-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 14-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1579-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1579-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1579-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 14-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 14-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2316GD-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP2316GD-Z
Voltage Regulators - DC DC Switching Regulators MP2316GD-Z
IC REG BUCK ADJUSTABLE 3A 14QFN

IC REG BUCK ADJUSTABLE 3A 14QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2316GD-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2316GD-Z
Voltage Regulators - DC DC Switching Regulators MP2316GD-Z
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 14-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 14-VFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2316GD-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2316GD-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2316GD-Z
IC REG BUCK ADJ 3A 14QFN

IC REG BUCK ADJ 3A 14QFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2316GD-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2316GD-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP2316GD-Z
IC REG BUCK ADJUSTABLE 3A 14QFN

IC REG BUCK ADJUSTABLE 3A 14QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 885586-MP2316GD-Z 1589-1579-6-ND MP2316GD-Z MP2316GD-Z MP2316GD-Z MP2316GD-Z
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2316GD-Z Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; 14-QFN (2x3) Other; 14-VFQFN Other; 14-VFQFN Other; 14-VFQFN
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data