Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 14-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 14-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 14-VFQFN
IC REG BUCK ADJ 3A 14QFN
IC REG BUCK ADJUSTABLE 3A 14QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 14-VFQFN
IC REG BUCK ADJUSTABLE 3A 14QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1589-1104-2-ND | MP2316GD-P | MP2316GD-P | MP2316GD-P | MP2316GD-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 14-VFQFN | Other; 14-VFQFN | Other; 14-VFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 19 volts | 0.6000 volts | 0.6000 to 19 volts | 0.6000 volts |