Monolithic Power Systems, Inc. Switching Voltage Regulators MP2316GD-P

Description
Switching Voltage Regulators 19V,3A Low IQ COT Step-Down Converter
Datasheet
Description
Switching Voltage Regulators 19V,3A Low IQ COT Step-Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP2316GD-P
Switching Voltage Regulators MP2316GD-P
Switching Voltage Regulators 19V,3A Low IQ COT Step-Down Converter

Switching Voltage Regulators 19V,3A Low IQ COT Step-Down Converter

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3359 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3359
Dc/dc Conv, Sync Buck, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3359
DC/DC CONV, SYNC BUCK, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:19V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:3A; Switching Frequency:-RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:19V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:3A; Switching Frequency:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP2316GD-P 54AH3359
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 125Deg C; Topology Monolithic Power Systems (Mps)
Frequency -RoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details