Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP2315GJ-Z

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1884-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1884-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1884-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1884-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1884-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1884-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1884-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1884-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1884-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2315GJ-Z - 093334-MP2315GJ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2315GJ-Z
093334-MP2315GJ-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2315GJ-Z 093334-MP2315GJ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 093334-MP2315GJ-Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Family Name: MP2315 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-8 Purpose: Step-Down Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 22.8V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): MP2315GJ; Introduction Date: January 08, 2014 Country of Origin: China Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 093334-MP2315GJ-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: MP2315
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-8
Purpose: Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 22.8V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): MP2315GJ;
Introduction Date: January 08, 2014
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2315GJ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2315GJ-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP2315GJ-Z
IC REG BUCK ADJ 3A TSOT23-8

IC REG BUCK ADJ 3A TSOT23-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2315GJ-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2315GJ-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2315GJ-Z
IC REG BUCK ADJ 3A TSOT23-8

IC REG BUCK ADJ 3A TSOT23-8

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP2315GJ-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP2315GJ-Z
Voltage Regulators - DC DC Switching Regulators MP2315GJ-Z
IC REG BUCK ADJ 3A TSOT23-8

IC REG BUCK ADJ 3A TSOT23-8

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2315GJ-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2315GJ-Z
Voltage Regulators - DC DC Switching Regulators MP2315GJ-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1884-1-ND 093334-MP2315GJ-Z MP2315GJ-Z MP2315GJ-Z MP2315GJ-Z MP2315GJ-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2315GJ-Z PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; TSOT-23-8 SOT23 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 22.8 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 to 22.8 volts
Unlock Full Specs
to access all available technical data