The MP2314GJ-P is a synchronous step-down DC-DC converter capable of delivering up to 2A of continuous output current. It operates over a wide input voltage range of 4.5V to 24V and features a fixed switching frequency of 500kHz, with the option for frequency synchronization from 200kHz to 2MHz. The device incorporates low on-resistance internal power MOSFETs, providing high efficiency during operation. Key protection features include overcurrent protection (OCP), thermal shutdown, and an internal soft start mechanism. The output voltage is adjustable down to 0.8V, making it suitable for various applications such as notebook systems, digital set-top boxes, and flat panel televisions. The MP2314GJ-P is packaged in an 8-pin TSOT-23 format, facilitating a compact design with minimal external component requirements.
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 143432-MP2314GJ-P
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-8
Purpose: Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 22.8V
Minimum Input Voltage: 4.5V
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 2A TSOT23-8
IC REG BUCK ADJ 2A TSOT23-8
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 143432-MP2314GJ-P | 1589-1102-1-ND | MP2314GJ-P | MP2314GJ-P | MP2314GJ-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2314GJ-P | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | |
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |