Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 2.1A 16-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 2.1A 16-PowerVFQFN
IC REG BUCK ADJ 2.1A 16QFN
IC REG BUCK ADJ 2.1A 16QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2312GQ-P-ND | MP2312GQ-P | MP2312GQ-P | MP2312GQ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6040 to 5.5 volts | 0.6040 to 5.5 volts | 0.6040 volts |