Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 14-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 14-PowerVFQFN
IC REG BUCK ADJ 4A 14FCQFN
IC REG BUCK ADJ 4A 14FCQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2308GD-P-ND | MP2308GD-P | MP2308GD-P | MP2308GD-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8150 to 16.2 volts | 0.8150 to 16.2 volts | 0.8150 volts |