Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2307DN-LF MP2307DN-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 715401-MP2307DN-LF Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Package: 8-SOIC Exposed Pad Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Min/Fixed Output Voltage: 0.925V Switching Frequency: 340kHz Voltage - Input (Minimum): 4.75V Voltage - Input (Maximum): 23V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 715401-MP2307DN-LF Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Package: 8-SOIC Exposed Pad Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Min/Fixed Output Voltage: 0.925V Switching Frequency: 340kHz Voltage - Input (Minimum): 4.75V Voltage - Input (Maximum): 23V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2307DN-LF - 715401-MP2307DN-LF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2307DN-LF
715401-MP2307DN-LF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2307DN-LF 715401-MP2307DN-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 715401-MP2307DN-LF Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Package: 8-SOIC Exposed Pad Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Min/Fixed Output Voltage: 0.925V Switching Frequency: 340kHz Voltage - Input (Minimum): 4.75V Voltage - Input (Maximum): 23V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 715401-MP2307DN-LF
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 20V
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 100
MSL Level: 2A (4 Weeks)
Min/Fixed Output Voltage: 0.925V
Switching Frequency: 340kHz
Voltage - Input (Minimum): 4.75V
Voltage - Input (Maximum): 23V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2307DN-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2307DN-LF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2307DN-LF
IC REG BUCK ADJ 3A 8SOIC

IC REG BUCK ADJ 3A 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP2307DN-LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2307DN-LF
Voltage Regulators - DC DC Switching Regulators MP2307DN-LF
Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 715401-MP2307DN-LF MP2307DN-LF MP2307DN-LF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2307DN-LF Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC Exposed Pad SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Special Features Synchronous Rectification
Output Voltage 20 volts 0.9250 volts 0.9250 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - NPM1300-QEAA-R - ODG (Origin Data Global)
Specs
Package Type Other; 32-QFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1346946 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 90 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details