Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP2305DS-LF

Description
"Buck Switching Regulator IC Positive Adjustable 0.923V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 0.923V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MP2305DS-LF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP2305DS-LF-ND
Voltage Regulators - DC DC Switching Regulators MP2305DS-LF-ND
"Buck Switching Regulator IC Positive Adjustable 0.923V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.923V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2305DS-LF - 725406-MP2305DS-LF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2305DS-LF
725406-MP2305DS-LF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2305DS-LF 725406-MP2305DS-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 725406-MP2305DS-LF Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.923V Switching Frequency: 340kHz Voltage - Input (Minimum): 4.75V Voltage - Input (Maximum): 23V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 725406-MP2305DS-LF
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 20V
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.923V
Switching Frequency: 340kHz
Voltage - Input (Minimum): 4.75V
Voltage - Input (Maximum): 23V

Buy Now
Switching Voltage Regulators 2.5A, 5.5V, 1.5Mhz Step-Down Converter - 541-MP2305DS-LF - Utmel Electronic Limited
Hong Kong, China
Switching Voltage Regulators 2.5A, 5.5V, 1.5Mhz Step-Down Converter
541-MP2305DS-LF
Switching Voltage Regulators 2.5A, 5.5V, 1.5Mhz Step-Down Converter 541-MP2305DS-LF
Switching Voltage Regulators 2.5A, 5.5V, 1.5Mhz Step-Down Converter

Switching Voltage Regulators 2.5A, 5.5V, 1.5Mhz Step-Down Converter

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP2305DS-LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2305DS-LF
Voltage Regulators - DC DC Switching Regulators MP2305DS-LF
Buck Switching Regulator IC Positive Adjustable 0.923V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.923V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2305DS-LF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2305DS-LF
PMIC - Voltage Regulators - DC DC Switching Regulators MP2305DS-LF
IC REG BUCK ADJUSTABLE 2A 8SOIC

IC REG BUCK ADJUSTABLE 2A 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2305DS-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2305DS-LF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2305DS-LF
IC REG BUCK ADJ 2A 8SOIC

IC REG BUCK ADJ 2A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MP2305DS-LF-ND 725406-MP2305DS-LF 541-MP2305DS-LF MP2305DS-LF MP2305DS-LF MP2305DS-LF
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2305DS-LF Switching Voltage Regulators 2.5A, 5.5V, 1.5Mhz Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154, 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Special Features Synchronous Rectification Synchronous Rectification
Output Voltage 0.9230 to 20 volts 20 volts 20 volts 0.9230 to 20 volts 0.9230 volts
Unlock Full Specs
to access all available technical data