Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 091855-MP2303DN-LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 340kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOICE
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 25V
Minimum Input Voltage: 4.75V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 3A 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 091855-MP2303DN-LF | MP2303DN-LF | MP2303DN-LF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2303DN-LF | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; 8-SOICE | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC |
| Life Cycle Stage | Declining; Not For New Designs | Active | Active |
| Special Features | Multiple Outputs; Synchronous Rectification |