Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2303DN-LF-Z MP2303DN-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 024222-MP2303DN-LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 340kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOICE Purpose: Step-Down Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 25V Minimum Input Voltage: 4.75V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 024222-MP2303DN-LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 340kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOICE Purpose: Step-Down Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 25V Minimum Input Voltage: 4.75V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2303DN-LF-Z - 024222-MP2303DN-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2303DN-LF-Z
024222-MP2303DN-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2303DN-LF-Z 024222-MP2303DN-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 024222-MP2303DN-LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 340kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOICE Purpose: Step-Down Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 25V Minimum Input Voltage: 4.75V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 024222-MP2303DN-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 340kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOICE
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 25V
Minimum Input Voltage: 4.75V

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2303DN-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP2303DN-LF-Z-ND
Voltage Regulators - DC DC Switching Regulators MP2303DN-LF-Z-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2303DN-LF-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP2303DN-LF-Z
Voltage Regulators - DC DC Switching Regulators MP2303DN-LF-Z
IC REG BUCK ADJUSTABLE 3A 8SOIC

IC REG BUCK ADJUSTABLE 3A 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2303DN-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2303DN-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2303DN-LF-Z
IC REG BUCK ADJ 3A 8SOIC

IC REG BUCK ADJ 3A 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2303DN-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2303DN-LF-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP2303DN-LF-Z
IC REG BUCK ADJUSTABLE 3A 8SOIC

IC REG BUCK ADJUSTABLE 3A 8SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2303DN-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2303DN-LF-Z
Voltage Regulators - DC DC Switching Regulators MP2303DN-LF-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 024222-MP2303DN-LF-Z MP2303DN-LF-Z-ND MP2303DN-LF-Z MP2303DN-LF-Z MP2303DN-LF-Z MP2303DN-LF-Z
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2303DN-LF-Z Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOICE SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Life Cycle Stage Declining; Not For New Designs Declining; Not For New Designs
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

LM20143 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20143MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Voltage Regulators - 2149153P - RS Components, Ltd.
Specs
Package Type Other; FC2QFN
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers