Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2303ADN-LF

Description
Win Source Part Number: 1379204-MP2303ADN-LF Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) Mfr: Monolithic Power Systems Inc. Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOICE Base Product Number: MP2303 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 0.8V Voltage - Output (Max): 25V Current - Output: 3A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 4.7V Frequency - Switching: 360kHz Synchronous Rectifier: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1379204-MP2303ADN-LF Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) Mfr: Monolithic Power Systems Inc. Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOICE Base Product Number: MP2303 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 0.8V Voltage - Output (Max): 25V Current - Output: 3A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 4.7V Frequency - Switching: 360kHz Synchronous Rectifier: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1379204-MP2303ADN-LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1379204-MP2303ADN-LF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1379204-MP2303ADN-LF
Win Source Part Number: 1379204-MP2303ADN-LF Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) Mfr: Monolithic Power Systems Inc. Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOICE Base Product Number: MP2303 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 0.8V Voltage - Output (Max): 25V Current - Output: 3A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 4.7V Frequency - Switching: 360kHz Synchronous Rectifier: Yes

Win Source Part Number: 1379204-MP2303ADN-LF
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
Mfr: Monolithic Power Systems Inc.
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOICE
Base Product Number: MP2303
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 0.8V
Voltage - Output (Max): 25V
Current - Output: 3A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4.7V
Frequency - Switching: 360kHz
Synchronous Rectifier: Yes

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2303ADN-LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2303ADN-LF
Voltage Regulators - DC DC Switching Regulators MP2303ADN-LF
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2303ADN-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2303ADN-LF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2303ADN-LF
IC REG BUCK ADJ 3A 8SOIC

IC REG BUCK ADJ 3A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1379204-MP2303ADN-LF MP2303ADN-LF MP2303ADN-LF
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOIC; Other; Tube SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad SOIC
Special Features Multiple Outputs; Synchronous Rectification
fsw 360 kHz 360 kHz 360 kHz
Unlock Full Specs
to access all available technical data