Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885585-MP2276GD-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 14-VFQFN
Package: 14-VFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2276
Categories: Integrated Circuits (ICs)
Case / Package: 14-QFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK ADJ 8A 14QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 14-VFQFN
IC REG BUCK ADJ 8A 14QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 14-VFQFN
Switching Voltage Regulators 8A, 4-16V Input, High-Efficiency Sync Step-Down Converter with Programmable Current Limit and SS
IC REG BUCK ADJUSTABLE 8A 14QFN
IC REG BUCK ADJUSTABLE 8A 14QFN
IC REG BUCK ADJ 8A 14QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 885585-MP2276GD-Z | 1589-MP2276GD-ZCT-ND | MP2276GD-Z | MP2276GD-Z | MP2276GD-Z | MP2276GD-Z | MP2276GD-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2276GD-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 14-QFN (2x3) | Other; 14-VFQFN | Other; 14-VFQFN | Other; 14-VFQFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Special Features | Synchronous Rectification |