Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 14-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 14-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 14-VFQFN
Switching Voltage Regulators 8A, 4-16V Input, High-Efficiency Sync Step-Down Converter with Programmable Current Limit and SS
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 14-VFQFN
IC REG BUCK ADJ 8A 14QFN
IC REG BUCK ADJUSTABLE 8A 14QFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2276GD-PDKR-ND | MP2276GD-P | MP2276GD-P | MP2276GD-P | MP2276GD-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 14-VFQFN | Other; 14-VFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 6 volts | 0.8000 to 6 volts | 0.8000 volts |