Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885584-MP2269GD-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Programmable 1 Output 1A 15-PowerVFQFN
Package: 15-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2269
Categories: Integrated Circuits (ICs)
Case / Package: 15-QFN (3x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK PROG 1A 15QFN
Buck Switching Regulator IC Positive Programmable 1 Output 1A 15-PowerVFQFN
IC REG BUCK PROG 1A 15QFN
Buck Switching Regulator IC Positive Programmable 1 Output 1A 15-PowerVFQFN
Switching Voltage Regulators 30V, 1A, Low Iq Synchronous Step-Down Converter
IC REG BUCK PROGRAMMABLE 1A
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 885584-MP2269GD-Z | 1589-MP2269GD-ZCT-ND | MP2269GD-Z | MP2269GD-Z | MP2269GD-Z | MP2269GD-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2269GD-Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 15-QFN (3x2) | Other; 15-PowerVFQFN | Other; 15-PowerVFQFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||||
| Special Features | Synchronous Rectification |