Buck Switching Regulator IC Positive Programmable 1.05V 1 Output 3A 15-PowerVFQFN
Buck Switching Regulator IC Positive Programmable 1.05V 1 Output 3A 15-PowerVFQFN
Buck Switching Regulator IC Positive Programmable 1.05V 1 Output 3A 15-PowerVFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927695-MP2263GD-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Programmable 1.05V 1 Output 3A 15-PowerVFQFN
Package: 15-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2263
Categories: Integrated Circuits (ICs)
Case / Package: 15-QFN (3x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1574-6, MP2263GD-Z-ND, 1589-1574-1, 1589-1574-2
IC REG BUCK PROG 3A 15QFN
IC REG BUCK PROG 1.05V 3A 15QFN
IC REG BUCK PROG 3A 15QFN
Buck Switching Regulator IC Positive Programmable 1.05V 1 Output 3A 15-PowerVFQFN
Switching Voltage Regulators 30V, 3A, Low Iq Synchronous Step-Down Converter
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1574-2-ND | 927695-MP2263GD-Z | MP2263GD-Z | MP2263GD-Z | MP2263GD-Z | MP2263GD-Z | MP2263GD-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2263GD-Z | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||||
| Package Type | Other; 15-PowerVFQFN | Other; 15-QFN (3x2) | Other; 15-PowerVFQFN | Other; 15-PowerVFQFN | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 1.05 to 5 volts | 1.05 volts | 1.05 volts | 1.05 to 5 volts |