Buck Switching Regulator IC Positive Programmable 1.05V 1 Output 3A 15-PowerVFQFN
IC REG BUCK PROG 1.05V 3A 15QFN
IC REG BUCK PROG 3A 15QFN
Buck Switching Regulator IC Positive Programmable 1.05V 1 Output 3A 15-PowerVFQFN
Switching Voltage Regulators 30V, 3A, Low Iq Synchronous Step-Down Converter
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2263GD-P-ND | MP2263GD-P | MP2263GD-P | MP2263GD-P | MP2263GD-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; 15-PowerVFQFN | Other; 15-PowerVFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.05 to 5 volts | 1.05 volts | 1.05 to 5 volts |