Win Source Part Number: 1379203-MP2249DN-LF
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 2 (1 Year)
Mfr: Monolithic Power Systems Inc.
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOICE
Base Product Number: MP2249
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.6V
Voltage - Output (Max): 6V
Current - Output: 3A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 2.5V
Frequency - Switching: 1MHz
Synchronous Rectifier: Yes
IC REG BUCK ADJ 3A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1379203-MP2249DN-LF | MP2249DN-LF | MP2249DN-LF |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; Tube | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification | ||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz |