Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Function: Multiple, NonProgrammable
Output Configuration: Half Bridge (14)
Topology: Buck, Flyback
Output Type: Inverted
Number of Outputs: Single
Voltage - Input (Min): 1.1V
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 12-TFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 12-TFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 12-TFQFN
IC REG BUCK ADJ 8A 12QFN
HIGH-EFFICIENCY, 8A, 18V, SYNCHR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 12-TFQFN
Switching Voltage Regulators 4.2 to 18V, 8A, 650kHZ, Synchronous Step-Down Converter
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2238GD-ZDKR-ND | MP2238GD-Z | MP2238GD-Z | MP2238GD-Z | MP2238GD-Z | |
| Product Name | Connectors,Interconnects | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Inverted | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Multiple Outputs | Synchronous Rectification | ||||
| Configuration / Function | Buck | |||||
| Package Type | Other; 12-TFQFN | Other; 12-TFQFN | ||||
| Output Voltage | 0.6000 to 12 volts | 0.6000 volts | 0.6000 to 12 volts |