Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP2235SGJ-Z

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1573-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1573-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1573-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1573-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1573-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1573-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1573-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1573-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1573-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2235SGJ-Z - 885582-MP2235SGJ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2235SGJ-Z
885582-MP2235SGJ-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2235SGJ-Z 885582-MP2235SGJ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885582-MP2235SGJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8 Package: SOT-23-8 Thin, TSOT-23-8 Package: Reel - TR Mounting: Surface Mount Family Name: MP2235 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1573-6, MP2235SGJ-Z-ND, 1589-1573-1, 1589-1573-2

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885582-MP2235SGJ-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
Package: SOT-23-8 Thin, TSOT-23-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2235
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1573-6, MP2235SGJ-Z-ND, 1589-1573-1, 1589-1573-2

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2235SGJ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2235SGJ-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP2235SGJ-Z
IC REG BUCK ADJ 3A TSOT23-8

IC REG BUCK ADJ 3A TSOT23-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2235SGJ-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2235SGJ-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2235SGJ-Z
IC REG BUCK ADJ 3A TSOT23-8

IC REG BUCK ADJ 3A TSOT23-8

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP2235SGJ-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2235SGJ-Z
Voltage Regulators - DC DC Switching Regulators MP2235SGJ-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2235SGJ-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP2235SGJ-Z
Voltage Regulators - DC DC Switching Regulators MP2235SGJ-Z
IC REG BUCK ADJ 3A TSOT23-8

IC REG BUCK ADJ 3A TSOT23-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1573-6-ND 885582-MP2235SGJ-Z MP2235SGJ-Z MP2235SGJ-Z MP2235SGJ-Z MP2235SGJ-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2235SGJ-Z PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; TSOT-23-8 SOT23 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Special Features Synchronous Rectification
Output Voltage 0.8000 to 14.4 volts 0.8000 volts 0.8000 to 14.4 volts 0.8000 volts
Unlock Full Specs
to access all available technical data