Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP2234SGJ-Z

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
Request a Quote
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MP2234SGJ-Z is a synchronous, step-down DC-DC converter designed to deliver a continuous output current of 2A. It operates within a wide input voltage range of 4.5V to 16V and features a fixed switching frequency of 800kHz. The device incorporates low R_DS(ON) internal power MOSFETs, which contribute to its high efficiency, particularly in synchronous mode. This regulator supports current-mode operation for improved transient response and simplifies loop stabilization. It includes essential protection features such as over-current protection and thermal shutdown, ensuring reliable operation under various conditions. The output voltage is adjustable from 0.804V, making it suitable for a range of applications including notebook systems, digital set-top boxes, and flat-panel televisions. The MP2234SGJ-Z is packaged in a compact 8-pin TSOT-23 format, requiring minimal external components for operation.

Datasheet Summary
Powered by GS/AI

The MP2234SGJ-Z is a synchronous, step-down DC-DC converter designed to deliver a continuous output current of 2A. It operates within a wide input voltage range of 4.5V to 16V and features a fixed switching frequency of 800kHz. The device incorporates low R_DS(ON) internal power MOSFETs, which contribute to its high efficiency, particularly in synchronous mode. This regulator supports current-mode operation for improved transient response and simplifies loop stabilization. It includes essential protection features such as over-current protection and thermal shutdown, ensuring reliable operation under various conditions. The output voltage is adjustable from 0.804V, making it suitable for a range of applications including notebook systems, digital set-top boxes, and flat-panel televisions. The MP2234SGJ-Z is packaged in a compact 8-pin TSOT-23 format, requiring minimal external components for operation.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MP2234SGJ-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP2234SGJ-Z-ND
Voltage Regulators - DC DC Switching Regulators MP2234SGJ-Z-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2234SGJ-Z - 885581-MP2234SGJ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2234SGJ-Z
885581-MP2234SGJ-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2234SGJ-Z 885581-MP2234SGJ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885581-MP2234SGJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8 Package: Reel - TR Package: SOT-23-8 Thin, TSOT-23-8 Mounting: Surface Mount Part Status: Not For New Designs Family Name: MP2234 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885581-MP2234SGJ-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
Package: Reel - TR
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP2234
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2234SGJ-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP2234SGJ-Z
Voltage Regulators - DC DC Switching Regulators MP2234SGJ-Z
IC REG BUCK ADJ 2A TSOT23-8

IC REG BUCK ADJ 2A TSOT23-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2234SGJ-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2234SGJ-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2234SGJ-Z
IC REG BUCK ADJ 2A TSOT23-8

IC REG BUCK ADJ 2A TSOT23-8

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP2234SGJ-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2234SGJ-Z
Voltage Regulators - DC DC Switching Regulators MP2234SGJ-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
IC REG BUCK ADJ 2A TSOT23-8 - 541-MP2234SGJ-Z - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK ADJ 2A TSOT23-8
541-MP2234SGJ-Z
IC REG BUCK ADJ 2A TSOT23-8 541-MP2234SGJ-Z
IC REG BUCK ADJ 2A TSOT23-8

IC REG BUCK ADJ 2A TSOT23-8

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2234SGJ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2234SGJ-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP2234SGJ-Z
IC REG BUCK ADJ 2A TSOT23-8

IC REG BUCK ADJ 2A TSOT23-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number MP2234SGJ-Z-ND 885581-MP2234SGJ-Z MP2234SGJ-Z MP2234SGJ-Z MP2234SGJ-Z 541-MP2234SGJ-Z MP2234SGJ-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2234SGJ-Z Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators IC REG BUCK ADJ 2A TSOT23-8 PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Special Features Synchronous Rectification
Output Voltage 0.8000 to 14.4 volts 0.8000 volts 0.8000 volts 0.8000 to 14.4 volts
Unlock Full Specs
to access all available technical data