Monolithic Power Systems, Inc. Switching Voltage Regulators MP2234SGJ-P

Description
Switching Voltage Regulators 2A 16V Sync StepDown Conv with Ext.SS
Datasheet
Description
Switching Voltage Regulators 2A 16V Sync StepDown Conv with Ext.SS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP2234SGJ-P
Switching Voltage Regulators MP2234SGJ-P
Switching Voltage Regulators 2A 16V Sync StepDown Conv with Ext.SS

Switching Voltage Regulators 2A 16V Sync StepDown Conv with Ext.SS

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 800Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3351 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 800Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3351
Dc/dc Conv, Sync Buck, 800Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3351
DC/DC CONV, SYNC BUCK, 800KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:2A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 800KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP2234SGJ-P 54AH3351
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 800Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details