DC/DC CONV, SYNC BUCK, 1.4MHZ, 125DEG C; Topology:Synchronous
Switching Voltage Regulators 3A, 16V, 1.4MHz Sync, Stp-Dwn Cnvrtr
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 54AH3350 | MP2233DJ-LF-P |
| Product Name | Dc/dc Conv, Sync Buck, 1.4Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) | Switching Voltage Regulators |
| Input Voltage | 4.5 to 16 volts |